Panasonic SMD 5.6nF 100V Capacitor ECW-U1562JX5

Description
Film Capacitor 5.6nF 100V 5% 1210 SMD Polyester Product overview: ECW-U1562JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1562JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 5.6nF 100V 5% 1210 SMD Polyester Product overview: ECW-U1562JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1562JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.6nF 100V Capacitor
62-ECW-U1562JX5
SMD 5.6nF 100V Capacitor 62-ECW-U1562JX5
Film Capacitor 5.6nF 100V 5% 1210 SMD Polyester Product overview: ECW-U1562JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1562JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 5.6nF 100V 5% 1210 SMD Polyester Product overview: ECW-U1562JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.6nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1562JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor Pen, 5600Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic - 01X0756 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pen, 5600Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic
01X0756
Film Capacitor Pen, 5600Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic 01X0756
FILM CAPACITOR PEN, 5600PF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

FILM CAPACITOR PEN, 5600PF, 5%, 100V, 1210, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Film Pen, 5600Pf, 5%, 100V, 1210; Dielectric Type Panasonic - 05W5445 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film Pen, 5600Pf, 5%, 100V, 1210; Dielectric Type Panasonic
05W5445
Capacitor Film Pen, 5600Pf, 5%, 100V, 1210; Dielectric Type Panasonic 05W5445
CAPACITOR FILM PEN, 5600PF, 5%, 100V, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR FILM PEN, 5600PF, 5%, 100V, 1210; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:5600pF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):100V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-U1562JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-U1562JX5
Film Capacitors ECW-U1562JX5
CAP FILM 5600PF 5% 100VDC 1210

CAP FILM 5600PF 5% 100VDC 1210

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-U1562JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-U1562JX5
Capacitors - Film Capacitors ECW-U1562JX5
CAP FILM 5600PF 5% 100VDC 1210

CAP FILM 5600PF 5% 100VDC 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-U1562JX5 01X0756 ECW-U1562JX5 ECW-U1562JX5
Product Name SMD 5.6nF 100V Capacitor Film Capacitor Pen, 5600Pf, 5%, 100V, 1210, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF 0.0056 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers