Panasonic Dielectric Type Panasonic ECW-U1105KCV.

Description
Dielectric Type:Metallized PEN Stacked; Capacitor Case Style:3925 [9863 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Capacitor Mounting:Surface Mount; Humidity Rating:-; Lead Spacing:- RoHS Compliant: Yes
Description
Dielectric Type:Metallized PEN Stacked; Capacitor Case Style:3925 [9863 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Capacitor Mounting:Surface Mount; Humidity Rating:-; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Panasonic - 29AC5138 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Panasonic
29AC5138
Dielectric Type Panasonic 29AC5138
Dielectric Type:Metallized PEN Stacked; Capacitor Case Style:3925 [9863 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Capacitor Mounting:Surface Mount; Humidity Rating:-; Lead Spacing:- RoHS Compliant: Yes

Dielectric Type:Metallized PEN Stacked; Capacitor Case Style:3925 [9863 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V; Capacitor Mounting:Surface Mount; Humidity Rating:-; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5138
Product Name Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PEN Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SVL016MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers