Panasonic Capacitors - Film Capacitors ECW-HA3C153J

Description
CAP FILM 0.015UF 5% 1.6KVDC RAD
Datasheet
Description
CAP FILM 0.015UF 5% 1.6KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-HA3C153J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-HA3C153J
Capacitors - Film Capacitors ECW-HA3C153J
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic - 49W2909 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic
49W2909
Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic 49W2909
FILM CAPACITOR PP, 0.015UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.015UF, 5%, 1600VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):1.6kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-HA3C153J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-HA3C153J
Film Capacitors ECW-HA3C153J
CAP FILM 0.015UF 5% 1.6KVDC RAD

CAP FILM 0.015UF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-HA3C153J 49W2909 ECW-HA3C153J
Product Name Capacitors - Film Capacitors Film Capacitor Pp, 0.015Uf, 5%, 1600Vdc, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FA-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH510J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details