CAP FILM 0.12UF 3% 630VDC RADIAL
CAP, 0.12UF, 630V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 3%; Voltage(AC):223V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.12UF 3% 630VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-H6124HC | 74AC7091 | ECW-H6124HC |
| Product Name | Capacitors - Film Capacitors | Cap, 0.12Uf, 630V, Film, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |