Panasonic Film Capacitors ECW-H12822JV

Description
CAP FILM 8200PF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 8200PF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H12822JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12822JV
Film Capacitors ECW-H12822JV
CAP FILM 8200PF 5% 1.25KVDC RAD

CAP FILM 8200PF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.0082Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3698 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0082Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3698
Film Capacitor Pp, 0.0082Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3698
FILM CAPACITOR PP, 0.0082UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0082UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-H12822JV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-H12822JV
Capacitors - Film Capacitors ECW-H12822JV
CAP FILM 8200PF 5% 1.25KVDC RAD

CAP FILM 8200PF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H12822JV 49W3698 ECW-H12822JV
Product Name Film Capacitors Film Capacitor Pp, 0.0082Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details