Panasonic Film Capacitors ECW-H12473JV

Description
CAP FILM 0.047UF 5% 1.25KVDC RAD
Datasheet
Description
CAP FILM 0.047UF 5% 1.25KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-H12473JV - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECW-H12473JV
Film Capacitors ECW-H12473JV
CAP FILM 0.047UF 5% 1.25KVDC RAD

CAP FILM 0.047UF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitors - ECW-H12473JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12473JV
Film Capacitors ECW-H12473JV
CAP FILM 0.047UF 5% 1.25KVDC RAD

CAP FILM 0.047UF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Film Capacitor Pp, 0.047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3640 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3640
Film Capacitor Pp, 0.047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3640
FILM CAPACITOR PP, 0.047UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.047UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-H12473JV ECW-H12473JV 49W3640
Product Name Film Capacitors Film Capacitors Film Capacitor Pp, 0.047Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers