Panasonic Film Capacitor Pp, 0.0010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic ECW-H12102JV

Description
FILM CAPACITOR PP, 0.0010UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR PP, 0.0010UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor Pp, 0.0010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic - 49W3438 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.0010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic
49W3438
Film Capacitor Pp, 0.0010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic 49W3438
FILM CAPACITOR PP, 0.0010UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR PP, 0.0010UF, 5%, 1250VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):354V; Voltage(DC):1.25kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-H12102JV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-H12102JV
Capacitors - Film Capacitors ECW-H12102JV
CAP FILM 1000PF 5% 1.25KVDC RAD

CAP FILM 1000PF 5% 1.25KVDC RAD

Supplier's Site
Film Capacitors - ECW-H12102JV - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-H12102JV
Film Capacitors ECW-H12102JV
CAP FILM 1000PF 5% 1.25KVDC RAD

CAP FILM 1000PF 5% 1.25KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W3438 ECW-H12102JV ECW-H12102JV
Product Name Film Capacitor Pp, 0.0010Uf, 5%, 1250Vdc, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers