Panasonic Film Capacitors ECW-FG1B405J

Description
CAP FILM 4UF 5% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 4UF 5% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Film Capacitors
ECW-FG1B405J
Film Capacitors ECW-FG1B405J
CAP FILM 4UF 5% 1.1KVDC RADIAL

CAP FILM 4UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 4Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic - 42AH1315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic
42AH1315
Cap, Aec-Q200, 4Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic 42AH1315
CAP, AEC-Q200, 4UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 4UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FG1B405J 42AH1315
Product Name Film Capacitors Cap, Aec-Q200, 4Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 4 microF 4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details