Panasonic Film Capacitors ECW-FG1B105J

Description
CAP FILM 1UF 5% 1.1KVDC RADIAL
Datasheet
Description
CAP FILM 1UF 5% 1.1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Film Capacitors
ECW-FG1B105J
Film Capacitors ECW-FG1B105J
CAP FILM 1UF 5% 1.1KVDC RADIAL

CAP FILM 1UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic - 42AH1303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic
42AH1303
Cap, Aec-Q200, 1Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic 42AH1303
CAP, AEC-Q200, 1UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 1.1KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:High Frequency; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECW-FG1B105J 42AH1303
Product Name Film Capacitors Cap, Aec-Q200, 1Uf, 1.1Kv, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers