Panasonic Film Capacitors ECW-FE2W154Q5

Description
CAP FILM 0.15UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.15UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FE2W154Q5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FE2W154Q5
Film Capacitors ECW-FE2W154Q5
CAP FILM 0.15UF 10% 450VDC RAD

CAP FILM 0.15UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FE2W154Q5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FE2W154Q5
Capacitors - Film Capacitors ECW-FE2W154Q5
CAP FILM 0.15UF 10% 450VDC RAD

CAP FILM 0.15UF 10% 450VDC RAD

Supplier's Site
Cap, 0.15Uf, 450V, Film, Radial; Dielectric Type Panasonic - 05AH4897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Uf, 450V, Film, Radial; Dielectric Type Panasonic
05AH4897
Cap, 0.15Uf, 450V, Film, Radial; Dielectric Type Panasonic 05AH4897
CAP, 0.15UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.15UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FE2W154Q5 ECW-FE2W154Q5 05AH4897
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.15Uf, 450V, Film, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details