CAP FILM 2.2UF 5% 630VDC RADIAL
CAPACITOR, FILM, PP, 2.2UF, 630V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2.2UF 5% 630VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FE2J225J | 83Y7541 | ECW-FE2J225J |
| Product Name | Capacitors - Film Capacitors | Capacitor, Film, Pp, 2.2Uf, 630V, Rad; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |