Panasonic 0.68UF Capacitor ECW-FD2W684K4

Description
CAP FILM 0.68UF 10% 450VDC RAD Product overview: ECW-FD2W684K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W684K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.68UF 10% 450VDC RAD Product overview: ECW-FD2W684K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W684K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF Capacitor
62-ECW-FD2W684K4
0.68UF Capacitor 62-ECW-FD2W684K4
CAP FILM 0.68UF 10% 450VDC RAD Product overview: ECW-FD2W684K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W684K4 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 10% 450VDC RAD Product overview: ECW-FD2W684K4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W684K4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W684K4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W684K4
Film Capacitors ECW-FD2W684K4
CAP FILM 0.68UF 10% 450VDC RAD

CAP FILM 0.68UF 10% 450VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 49W2585 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic
49W2585
Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic 49W2585
FILM CAPACITOR, 0.68uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.68uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECW-FD2W684K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W684K4
Capacitors - Film Capacitors ECW-FD2W684K4
CAP FILM 0.68UF 10% 450VDC RAD

CAP FILM 0.68UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W684K4 ECW-FD2W684K4 49W2585 ECW-FD2W684K4
Product Name 0.68UF Capacitor Film Capacitors Film Capacitor, 0.68Uf, 450V, 10%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details