Panasonic Film Capacitors ECW-FD2W394KB

Description
CAP FILM 0.39UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.39UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W394KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W394KB
Film Capacitors ECW-FD2W394KB
CAP FILM 0.39UF 10% 450VDC RAD

CAP FILM 0.39UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7642 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7642
Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7642
CAPACITOR FILM, 0.39uF, 450V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

CAPACITOR FILM, 0.39uF, 450V, 10%, RADIAL; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W394KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W394KB
Capacitors - Film Capacitors ECW-FD2W394KB
CAP FILM 0.39UF 10% 450VDC RAD

CAP FILM 0.39UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W394KB 95W7642 ECW-FD2W394KB
Product Name Film Capacitors Capacitor Film, 0.39Uf, 450V, 10%, Radial; Capacitance Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details