Panasonic Film Capacitors ECW-FD2W335KB

Description
CAP FILM 3.3UF 10% 450VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W335KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W335KB
Film Capacitors ECW-FD2W335KB
CAP FILM 3.3UF 10% 450VDC RADIAL

CAP FILM 3.3UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W335KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W335KB
Capacitors - Film Capacitors ECW-FD2W335KB
CAP FILM 3.3UF 10% 450VDC RADIAL

CAP FILM 3.3UF 10% 450VDC RADIAL

Supplier's Site
Capacitor Film, 3.3Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7638 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 3.3Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7638
Capacitor Film, 3.3Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7638
CAPACITOR FILM, 3.3uF, 450V, 10%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 3.3uF, 450V, 10%, RADIAL; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W335KB ECW-FD2W335KB 95W7638
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 3.3Uf, 450V, 10%, Radial; Capacitance Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers