Panasonic Capacitor Film, 2.7Uf, 450V, 10%, Radial; Capacitance Panasonic ECW-FD2W275KB

Description
CAPACITOR FILM, 2.7uF, 450V, 10%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet
Description
CAPACITOR FILM, 2.7uF, 450V, 10%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Film, 2.7Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7628 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 2.7Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7628
Capacitor Film, 2.7Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7628
CAPACITOR FILM, 2.7uF, 450V, 10%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 2.7uF, 450V, 10%, RADIAL; Capacitance:2.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-FD2W275KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W275KB
Film Capacitors ECW-FD2W275KB
CAP FILM 2.7UF 10% 450VDC RADIAL

CAP FILM 2.7UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 95W7628 ECW-FD2W275KB
Product Name Capacitor Film, 2.7Uf, 450V, 10%, Radial; Capacitance Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details