Panasonic 0.22UF Capacitor ECW-FD2W224KB

Description
CAP FILM 0.22UF 10% 450VDC RAD Product overview: ECW-FD2W224KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.22UF 10% 450VDC RAD Product overview: ECW-FD2W224KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224KB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF Capacitor
62-ECW-FD2W224KB
0.22UF Capacitor 62-ECW-FD2W224KB
CAP FILM 0.22UF 10% 450VDC RAD Product overview: ECW-FD2W224KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224KB can be used for catalog matching and distributor lookup.

CAP FILM 0.22UF 10% 450VDC RAD Product overview: ECW-FD2W224KB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor, 0.22Uf, 450V, 10%, Radial; Dielectric Type Panasonic - 95W7616 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.22Uf, 450V, 10%, Radial; Dielectric Type Panasonic
95W7616
Film Capacitor, 0.22Uf, 450V, 10%, Radial; Dielectric Type Panasonic 95W7616
FILM CAPACITOR, 0.22uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.22uF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-FD2W224KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W224KB
Film Capacitors ECW-FD2W224KB
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors ECW-FD2W224KB
CAP FILM 0.22UF 10% 450VDC RAD

CAP FILM 0.22UF 10% 450VDC RAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W224KB 95W7616 ECW-FD2W224KB ECW-FD2W224KB
Product Name 0.22UF Capacitor Film Capacitor, 0.22Uf, 450V, 10%, Radial; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1248395P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details