Panasonic 0.22UF Capacitor ECW-FD2W224JB

Description
CAP FILM 0.22UF 5% 450VDC RADIAL Product overview: ECW-FD2W224JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.22UF 5% 450VDC RADIAL Product overview: ECW-FD2W224JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224JB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF Capacitor
62-ECW-FD2W224JB
0.22UF Capacitor 62-ECW-FD2W224JB
CAP FILM 0.22UF 5% 450VDC RADIAL Product overview: ECW-FD2W224JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224JB can be used for catalog matching and distributor lookup.

CAP FILM 0.22UF 5% 450VDC RADIAL Product overview: ECW-FD2W224JB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-FD2W224JB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic - 95W7613 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic
95W7613
Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic 95W7613
CAPACITOR FILM, 0.22uF, 450V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR FILM, 0.22uF, 450V, 5%, RADIAL; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W224JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W224JB
Capacitors - Film Capacitors ECW-FD2W224JB
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitors - ECW-FD2W224JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W224JB
Film Capacitors ECW-FD2W224JB
CAP FILM 0.22UF 5% 450VDC RADIAL

CAP FILM 0.22UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-FD2W224JB 95W7613 ECW-FD2W224JB ECW-FD2W224JB
Product Name 0.22UF Capacitor Capacitor Film, 0.22Uf, 450V, 5%, Radial; Capacitance Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers