Panasonic Film Capacitors ECW-FD2W184KQ

Description
CAP FILM 0.18UF 10% 450VDC RAD
Datasheet
Description
CAP FILM 0.18UF 10% 450VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECW-FD2W184KQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-FD2W184KQ
Film Capacitors ECW-FD2W184KQ
CAP FILM 0.18UF 10% 450VDC RAD

CAP FILM 0.18UF 10% 450VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-FD2W184KQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-FD2W184KQ
Capacitors - Film Capacitors ECW-FD2W184KQ
CAP FILM 0.18UF 10% 450VDC RAD

CAP FILM 0.18UF 10% 450VDC RAD

Supplier's Site
Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic - 95W7611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic
95W7611
Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic 95W7611
CAPACITOR FILM, 0.18uF, 450V, 10%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

CAPACITOR FILM, 0.18uF, 450V, 10%, RADIAL; Capacitance:0.18µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:450V; Life Time @ Temperature:(Not Available); Capacitor Terminals:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECW-FD2W184KQ ECW-FD2W184KQ 95W7611
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Film, 0.18Uf, 450V, 10%, Radial; Capacitance Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP)
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details