CAP FILM 2.2UF 5% 630VDC RADIAL
CAP FILM 2.2UF 5% 630VDC RADIAL
ECWF(D), MET POLYPROP FILM CAP, RAD LEAD ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-FD2J225JQ | ECW-FD2J225JQ | 79AC5626 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Ecwf(D), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |