ECWF(D), MET POLYPROP FILM CAP, RAD LEAD ROHS COMPLIANT: YES
CAP FILM 0.18UF 5% 630VDC RADIAL
CAP FILM 0.18UF 5% 630VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 79AC5604 | ECW-FD2J184JQ | ECW-FD2J184JQ |
| Product Name | Ecwf(D), Met Polyprop Film Cap, Rad Lead Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | High Frequency; RF / Microwave; EMI, RFI Suppression; High Frequency, Switching; High Pulse, DV/DT |