CAP FILM 0.022UF 5% 630VDC RAD
CAP FILM 0.022UF 5% 630VDC RAD
FILM CAPACITOR PP, 0.022UF, 5%, 630VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECW-F6223JL | ECW-F6223JL | 52W6090 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor Pp, 0.022Uf, 5%, 630Vdc, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |