FILM CAPACITOR PP, 2.2UF, 5%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
CAP FILM 2.2UF 5% 400VDC RADIAL
Cap Film 2.2uF 400V PP 5% (28 X 16.8 X 24mm) Radial 25mm 105C Bulk
CAP FILM 2.2UF 5% 400VDC RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 52W5599 | ECW-F4225JL | 590-ECW-F4225JL | ECW-F4225JL |
| Product Name | Film Capacitor Pp, 2.2Uf, 5%, 400Vdc, Radial; Dielectric Type Panasonic | Capacitors - Film Capacitors | Cap Film 2.2uF 400V PP 5% (28 X 16.8 X 24mm) Radial 25mm 105C Bulk | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes |