Panasonic Capacitors - Film Capacitors ECW-F4104HL

Description
CAP FILM 0.1UF 3% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 3% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F4104HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECW-F4104HL
Capacitors - Film Capacitors ECW-F4104HL
CAP FILM 0.1UF 3% 400VDC RADIAL

CAP FILM 0.1UF 3% 400VDC RADIAL

Supplier's Site
Film Capacitor Pp, 0.1Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic - 52W5421 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pp, 0.1Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic
52W5421
Film Capacitor Pp, 0.1Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic 52W5421
FILM CAPACITOR PP, 0.1UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR PP, 0.1UF, 3%, 400VDC, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 3%; Voltage(AC):141V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECW-F4104HL - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F4104HL
Film Capacitors ECW-F4104HL
CAP FILM 0.1UF 3% 400VDC RADIAL

CAP FILM 0.1UF 3% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F4104HL 52W5421 ECW-F4104HL
Product Name Capacitors - Film Capacitors Film Capacitor Pp, 0.1Uf, 3%, 400Vdc, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details