Panasonic Capacitors - Film Capacitors ECW-F2W824JA

Description
CAP FILM 0.82UF 5% 450VDC RADIAL
Datasheet
Description
CAP FILM 0.82UF 5% 450VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECW-F2W824JA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-F2W824JA
Capacitors - Film Capacitors ECW-F2W824JA
CAP FILM 0.82UF 5% 450VDC RADIAL

CAP FILM 0.82UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitor, 0.82Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 99W2041 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.82Uf, 450V, 5%, Radial; Dielectric Type Panasonic
99W2041
Film Capacitor, 0.82Uf, 450V, 5%, Radial; Dielectric Type Panasonic 99W2041
FILM CAPACITOR, 0.82UF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.82UF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.82µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECW-F2W824JA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F2W824JA
Film Capacitors ECW-F2W824JA
CAP FILM 0.82UF 5% 450VDC RADIAL

CAP FILM 0.82UF 5% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECW-F2W824JA 99W2041 ECW-F2W824JA
Product Name Capacitors - Film Capacitors Film Capacitor, 0.82Uf, 450V, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details