Panasonic 0.12uF 450V Capacitor ECW-F2W124JAQ

Description
Cap Film 0.12uF 450V PP 5% (13 X 5.4 X 14.5mm) Radial 10mm 105°C Bulk Product overview: ECW-F2W124JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W124JAQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.12uF 450V PP 5% (13 X 5.4 X 14.5mm) Radial 10mm 105°C Bulk Product overview: ECW-F2W124JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W124JAQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.12uF 450V Capacitor
62-ECW-F2W124JAQ
0.12uF 450V Capacitor 62-ECW-F2W124JAQ
Cap Film 0.12uF 450V PP 5% (13 X 5.4 X 14.5mm) Radial 10mm 105°C Bulk Product overview: ECW-F2W124JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W124JAQ can be used for catalog matching and distributor lookup.

Cap Film 0.12uF 450V PP 5% (13 X 5.4 X 14.5mm) Radial 10mm 105°C Bulk Product overview: ECW-F2W124JAQ from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-F2W124JAQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECW-F2W124JAQ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECW-F2W124JAQ
Film Capacitors ECW-F2W124JAQ
CAP FILM 0.12UF 5% 450VDC RADIAL

CAP FILM 0.12UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECW-F2W124JAQ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECW-F2W124JAQ
Capacitors - Film Capacitors ECW-F2W124JAQ
CAP FILM 0.12UF 5% 450VDC RADIAL

CAP FILM 0.12UF 5% 450VDC RADIAL

Supplier's Site
Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic - 99W2023 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic
99W2023
Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic 99W2023
FILM CAPACITOR, 0.12UF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.12UF, 450V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 5%; Voltage(AC):84V; Voltage(DC):450V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECW-F2W124JAQ ECW-F2W124JAQ ECW-F2W124JAQ 99W2023
Product Name 0.12uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.12Uf, 450V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1200 microF 0.1200 microF 0.1200 microF 0.1200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers