Panasonic 220UF 6.3V Capacitor ECS-T0JD227R

Description
CAP TANT 220UF 6.3V 20% 2917 Product overview: ECS-T0JD227R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T0JD227R can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP TANT 220UF 6.3V 20% 2917 Product overview: ECS-T0JD227R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T0JD227R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220UF 6.3V Capacitor
59-ECS-T0JD227R
220UF 6.3V Capacitor 59-ECS-T0JD227R
CAP TANT 220UF 6.3V 20% 2917 Product overview: ECS-T0JD227R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T0JD227R can be used for catalog matching and distributor lookup.

CAP TANT 220UF 6.3V 20% 2917 Product overview: ECS-T0JD227R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ECS-T0JD227R can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Tantalum Capacitors - 1135523-ECS-T0JD227R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1135523-ECS-T0JD227R
Capacitors - Tantalum Capacitors 1135523-ECS-T0JD227R
Win Source Part Number: 1135523-ECS-T0JD227R Category: Capacitors>Tantalum Capacitors Series: TE Type: Molded Features: General Purpose Package: Cut Tape (CT) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 750 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 6.3 V Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: ECST0JD227R,P11308TR ,P11308CT Base Product Number: ECS-T0 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1135523-ECS-T0JD227R
Category: Capacitors>Tantalum Capacitors
Series: TE
Type: Molded
Features: General Purpose
Package: Cut Tape (CT)
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 750
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: ECST0JD227R,P11308TR,P11308CT
Base Product Number: ECS-T0
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Capacitors - Tantalum Capacitors - ECS-T0JD227R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
ECS-T0JD227R
Capacitors - Tantalum Capacitors ECS-T0JD227R
CAP TANT 220UF 6.3V 20% 2917

CAP TANT 220UF 6.3V 20% 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-ECS-T0JD227R 1135523-ECS-T0JD227R ECS-T0JD227R
Product Name 220UF 6.3V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 220 microF 220 microF 220 microF
WVDC 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details