CAPACITOR; FILM; CAP 0.47UF; RADIAL; VOL-RTG , 50VDC; ECQV (L)/(M)
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70067959 |
| Product Name | CAPACITOR; FILM; CAP 0.47UF; RADIAL; VOL-RTG , 50VDC; ECQV (L)/(M) |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 0.4700 microF |