The Safety Cap, 0.22µF, X2, 310V, Radial from Panasonic is a metallized polypropylene film capacitor designed for automotive applications. It complies with UL/CSA and European safety regulations, specifically classified as X2, which includes a safety mechanism for enhanced reliability. This capacitor features high humidity resistance, rated for operation at temperatures from -40°C to +110°C, and can withstand thermal shock with 1000 cycles between -40°C and 85°C. The product is AEC-Q200 compliant and RoHS compliant, making it suitable for environmentally conscious designs. It has a capacitance tolerance of ±10% (K) and is rated for a maximum AC voltage of 310V. The capacitor is intended for use as an interference suppressor in automotive systems.
SAFETY CAP, 0.22UF, X2, 310V, RADIAL ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 13AJ5684 |
| Product Name | Safety Cap, 0.22Uf, X2, 310V, Radial Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor |