Film Capacitor X2 275V 0.68uF 10%
CAP, 0.68µF, 10%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:-; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 7398657 | 47AC4558 |
| Product Name | Film Capacitors | Cap, 0.68Μf, 10%, Pp; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive | |
| RoHS Compliant | Yes | Yes |
| Capacitance Type | Fixed |