Panasonic Film Capacitors ECQUAAF475T1

Description
Capacitor Polyprop ECQUA 4.7uF +-10% 275
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 4.7uF +-10% 275
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805146
Film Capacitors 1805146
Capacitor Polyprop ECQUA 4.7uF +-10% 275

Capacitor Polyprop ECQUA 4.7uF +-10% 275

Supplier's Site
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic - 74AC0278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic
74AC0278
Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic 74AC0278
CAP, SUP, X2, PP, 4.7UF, 275V, RAD; Capacitance:4.7µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 4.7UF, 275V, RAD; Capacitance:4.7µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805146 74AC0278
Product Name Film Capacitors Cap, Sup, X2, Pp, 4.7Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details