Panasonic Film Capacitors ECQUAAF224T1

Description
Capacitor Polyprop ECQUA 0.22uF +-10% 27
Request a Quote
Description
Capacitor Polyprop ECQUA 0.22uF +-10% 27
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1805152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805152
Film Capacitors 1805152
Capacitor Polyprop ECQUA 0.22uF +-10% 27

Capacitor Polyprop ECQUA 0.22uF +-10% 27

Supplier's Site
Film Capacitors - 1804744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804744
Film Capacitors 1804744
Capacitor Polyprop ECQUA 0.22uF +-10% 27

Capacitor Polyprop ECQUA 0.22uF +-10% 27

Supplier's Site
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic - 74AC0258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic
74AC0258
Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic 74AC0258
CAP, SUP, X2, PP, 0.22UF, 275V, RAD; Capacitance:0.22µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.22UF, 275V, RAD; Capacitance:0.22µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1805152 74AC0258
Product Name Film Capacitors Cap, Sup, X2, Pp, 0.22Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1055-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications Bypass
Features Polarized
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers