Panasonic Film Capacitors ECQUAAF104S1

Description
Capacitor Polyprop ECQUA 0.1uF +-20% 275
Request a Quote Datasheet
Description
Capacitor Polyprop ECQUA 0.1uF +-20% 275
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1804753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1804753
Film Capacitors 1804753
Capacitor Polyprop ECQUA 0.1uF +-20% 275

Capacitor Polyprop ECQUA 0.1uF +-20% 275

Supplier's Site
Film Capacitors - 1805150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1805150
Film Capacitors 1805150
Capacitor Polyprop ECQUA 0.1uF +-20% 275

Capacitor Polyprop ECQUA 0.1uF +-20% 275

Supplier's Site
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic - 74AC0240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic
74AC0240
Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic 74AC0240
CAP, SUP, X2, PP, 0.1UF, 275V, RAD; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, SUP, X2, PP, 0.1UF, 275V, RAD; Capacitance:0.1µF; Suppression Class:X2; Product Range:ECQUA Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1804753 74AC0240
Product Name Film Capacitors Cap, Sup, X2, Pp, 0.1Uf, 275V, Rad; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details