Panasonic Film Capacitors ECQE6333JF

Description
Film capacitor,33nF 630V 5%
Request a Quote Datasheet
Description
Film capacitor,33nF 630V 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6224915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224915
Film Capacitors 6224915
Film capacitor,33nF 630V 5%

Film capacitor,33nF 630V 5%

Supplier's Site
Film Capacitors - 6224915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6224915P
Film Capacitors 6224915P
Film capacitor,33nF 630V 5%

Film capacitor,33nF 630V 5%

Supplier's Site
Film Capacitors - 1096450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096450
Film Capacitors 1096450
Film capacitor,33nF 630V 5%

Film capacitor,33nF 630V 5%

Supplier's Site
Cap, 0.033Μf, 630V, 5%, Pet; Capacitance Panasonic - 62W6573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 630V, 5%, Pet; Capacitance Panasonic
62W6573
Cap, 0.033Μf, 630V, 5%, Pet; Capacitance Panasonic 62W6573
CAP, 0.033µF, 630V, 5%, PET; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.033µF, 630V, 5%, PET; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:ECQE(F) Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 6224915 6224915P 62W6573
Product Name Film Capacitors Film Capacitors Cap, 0.033Μf, 630V, 5%, Pet; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details