Panasonic Capacitor Polyester Film, 0.022Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic ECQ-V1H223JL3

Description
CAPACITOR POLYESTER FILM, 0.022UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.022UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.022Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic - 49W2184 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
49W2184
Capacitor Polyester Film, 0.022Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic 49W2184
CAPACITOR POLYESTER FILM, 0.022UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-V1H223JL3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H223JL3
Capacitors - Film Capacitors ECQ-V1H223JL3
CAP FILM 0.022UF 5% 50VDC RADIAL

CAP FILM 0.022UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W2184 ECQ-V1H223JL3
Product Name Capacitor Polyester Film, 0.022Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Film Capacitors - 1248416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details