Panasonic 0.1uF 50V Capacitor ECQ-V1H104JL2

Description
Cap Film 0.1uF 50V PET 5% (7.3 X 4 X 5mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-V1H104JL2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 50V PET 5% (7.3 X 4 X 5mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-V1H104JL2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 50V Capacitor
62-ECQ-V1H104JL2
0.1uF 50V Capacitor 62-ECQ-V1H104JL2
Cap Film 0.1uF 50V PET 5% (7.3 X 4 X 5mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-V1H104JL2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL2 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 50V PET 5% (7.3 X 4 X 5mm) Radial 5mm 105C Ammo Pack Product overview: ECQ-V1H104JL2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-V1H104JL2 - 917786-ECQ-V1H104JL2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-V1H104JL2
917786-ECQ-V1H104JL2
Film Capacitors - ECQ-V1H104JL2 917786-ECQ-V1H104JL2
Manufacturer: Panasonic Win Source Part Number: 917786-ECQ-V1H104JL2 Series: ECQ-V Operating Temperature Range: -40°C ~ 105°C Features: 0.1 µF Film Capacitor - 50V Polyester, Metallized - Stacked Radial Package: Tape & Box (TB) Package: Radial Mounting: Through Hole Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: ECQV1H104JL2INACTIVE , Q1283392, Q1570369, Q1695826, ECQV1H104JL2-ND, Q3222736, ECQV1H104JL2

Manufacturer: Panasonic
Win Source Part Number: 917786-ECQ-V1H104JL2
Series: ECQ-V
Operating Temperature Range: -40°C ~ 105°C
Features: 0.1 µF Film Capacitor - 50V Polyester, Metallized - Stacked Radial
Package: Tape & Box (TB)
Package: Radial
Mounting: Through Hole
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECQV1H104JL2INACTIVE, Q1283392, Q1570369, Q1695826, ECQV1H104JL2-ND, Q3222736, ECQV1H104JL2

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-V1H104JL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H104JL2
Capacitors - Film Capacitors ECQ-V1H104JL2
CAP FILM 0.1UF 5% 50VDC RADIAL

CAP FILM 0.1UF 5% 50VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-V1H104JL2 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
ECQ-V1H104JL2
Film Capacitors ECQ-V1H104JL2
CAP FILM 0.1UF 5% 50VDC RADIAL

CAP FILM 0.1UF 5% 50VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1H104JL2 917786-ECQ-V1H104JL2 ECQ-V1H104JL2 ECQ-V1H104JL2
Product Name 0.1uF 50V Capacitor Film Capacitors - ECQ-V1H104JL2 Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details