Panasonic Capacitors - Film Capacitors ECQ-UBAF683V2

Description
CAP FILM 0.068UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.068UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF683V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF683V2
Capacitors - Film Capacitors ECQ-UBAF683V2
CAP FILM 0.068UF 20% 300VAC RADI

CAP FILM 0.068UF 20% 300VAC RADI

Supplier's Site
Film Capacitors - ECQ-UBAF683V2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF683V2
Film Capacitors ECQ-UBAF683V2
CAP FILM 0.068UF 20% 300VAC RADI

CAP FILM 0.068UF 20% 300VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0095 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0095
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0095
SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF683V2 ECQ-UBAF683V2 92AH0095
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers