The ECQ-UBAF683KA is a metallized polypropylene film capacitor designed for applications requiring high safety and moisture resistance. It features a capacitance of 0.068 µF with a tolerance of ±10%, and a rated voltage of 300 VAC. The capacitor is constructed with a flame-retardant plastic case and non-combustible resin, ensuring durability and reliability in various environments. It is RoHS compliant and suitable for use as an interference suppressor in electronic equipment. The operating temperature range is from -40°C to +110°C, and it exhibits a low dissipation factor of tan O¥ ,â§ 0.1% at 20°C and 1 kHz. However, it is noted that this series is not recommended for new designs.
CAP FILM 0.068UF 10% 300VAC RADI
CAP FILM 0.068UF 10% 300VAC RADI
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECQ-UBAF683KA | ECQ-UBAF683KA |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | RF / Microwave; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |