Panasonic Film Capacitors ECQ-UBAF334MA

Description
CAP FILM 0.33UF 20% 300VAC RADIA
Datasheet
Description
CAP FILM 0.33UF 20% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF334MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF334MA
Film Capacitors ECQ-UBAF334MA
CAP FILM 0.33UF 20% 300VAC RADIA

CAP FILM 0.33UF 20% 300VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.33Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0044 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.33Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0044
Suppression Cap, 0.33Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0044
SUPPRESSION CAP, 0.33UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.33UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF334MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF334MA
Capacitors - Film Capacitors ECQ-UBAF334MA
CAP FILM 0.33UF 20% 300VAC RADIA

CAP FILM 0.33UF 20% 300VAC RADIA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF334MA 92AH0044 ECQ-UBAF334MA
Product Name Film Capacitors Suppression Cap, 0.33Uf, Class X1, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1271-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AHR45B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details