CAP FILM 0.0033UF 20% 300VAC RAD
CAP FILM 0.0033UF 20% 300VAC RAD
SUPPRESSION CAP, 3300PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF332MA | ECQ-UBAF332MA | 92AH0028 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |