Panasonic Capacitors - Film Capacitors ECQ-UBAF222M

Description
CAP FILM 0.0022UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0022UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF222M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF222M
Capacitors - Film Capacitors ECQ-UBAF222M
CAP FILM 0.0022UF 20% 300VAC RAD

CAP FILM 0.0022UF 20% 300VAC RAD

Supplier's Site
Film Capacitors - ECQ-UBAF222M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF222M
Film Capacitors ECQ-UBAF222M
CAP FILM 0.0022UF 20% 300VAC RAD

CAP FILM 0.0022UF 20% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 91AH9998 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic
91AH9998
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic 91AH9998
SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF222M ECQ-UBAF222M 91AH9998
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details