Panasonic Capacitors - Film Capacitors ECQ-UBAF105M

Description
CAP FILM 1.0UF 20% 300VAC RADIAL
Datasheet
Description
CAP FILM 1.0UF 20% 300VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF105M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF105M
Capacitors - Film Capacitors ECQ-UBAF105M
CAP FILM 1.0UF 20% 300VAC RADIAL

CAP FILM 1.0UF 20% 300VAC RADIAL

Supplier's Site
Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9958 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9958
Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9958
SUPPRESSION CAP, 1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

SUPPRESSION CAP, 1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF105M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF105M
Film Capacitors ECQ-UBAF105M
CAP FILM 1.0UF 20% 300VAC RADIAL

CAP FILM 1.0UF 20% 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF105M 91AH9958 ECQ-UBAF105M
Product Name Capacitors - Film Capacitors Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details