Panasonic Film Capacitors ECQ-UBAF104M

Description
CAP FILM 0.1UF 20% 300VAC RADIAL
Datasheet
Description
CAP FILM 0.1UF 20% 300VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF104M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF104M
Film Capacitors ECQ-UBAF104M
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9950 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9950
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9950
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UBAF104M 91AH9950
Product Name Film Capacitors Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers