Panasonic Capacitors - Film Capacitors ECQ-UAAF335RD

Description
CAP FILM 3.3UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 3.3UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF335RD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF335RD
Capacitors - Film Capacitors ECQ-UAAF335RD
CAP FILM 3.3UF 20% 275VAC RADIAL

CAP FILM 3.3UF 20% 275VAC RADIAL

Supplier's Site
Film Capacitors - ECQ-UAAF335RD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF335RD
Film Capacitors ECQ-UAAF335RD
CAP FILM 3.3UF 20% 275VAC RADIAL

CAP FILM 3.3UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4435 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4435
Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4435
SUPPRESSION CAP, 3.3UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 3.3UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF335RD ECQ-UAAF335RD 84AH4435
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers