Panasonic Film Capacitors ECQ-UAAF224SA

Description
CAP FILM 0.22UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 0.22UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF224SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF224SA
Film Capacitors ECQ-UAAF224SA
CAP FILM 0.22UF 20% 275VAC RAD

CAP FILM 0.22UF 20% 275VAC RAD

Supplier's Site Datasheet
Suppression Cap, 0.22Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7744 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.22Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7744
Suppression Cap, 0.22Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7744
SUPPRESSION CAP, 0.22UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.22UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF224SA 78AC7744
Product Name Film Capacitors Suppression Cap, 0.22Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers