ECQ UA, X-2 Met PP Film Cap Molded RoHS Compliant: Yes
CAP FILM 0.22UF 20% 275VAC RAD
CAP FILM 0.22UF 20% 275VAC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 39Y9757 | ECQ-UAAF224MA | ECQ-UAAF224MA |
| Product Name | Ecq Ua, X-2 Met Pp Film Cap Molded Rohs Compliant Panasonic | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | RF / Microwave; EMI, RFI Suppression |