CAPACITOR POLYESTER FILM, 0.22UF, 275VAC, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through HoleRoHS Compliant: Yes
CAP FILM 0.22UF 10% 275VAC RAD
CAP FILM 0.22UF 10% 275VAC RAD
CAP FILM 0.22UF 10% 275VAC RAD
| Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 49W1957 | 590-ECQ-UAAF224K | ECQ-UAAF224K | ECQ-UAAF224K |
| Product Name | Capacitor Polyester Film, 0.22Uf, 275Vac, 10%, Radial; Dielectric Type Panasonic | CAP FILM 0.22UF 10% 275VAC RAD | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |