Panasonic Film Capacitors ECQ-UAAF183MA

Description
CAP FILM 0.018UF 20% 275VAC RADI
Datasheet
Description
CAP FILM 0.018UF 20% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF183MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF183MA
Film Capacitors ECQ-UAAF183MA
CAP FILM 0.018UF 20% 275VAC RADI

CAP FILM 0.018UF 20% 275VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF183MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF183MA
Capacitors - Film Capacitors ECQ-UAAF183MA
CAP FILM 0.018UF 20% 275VAC RADI

CAP FILM 0.018UF 20% 275VAC RADI

Supplier's Site
Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4403 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4403
Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4403
SUPPRESSION CAP, 0.018UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.018UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF183MA ECQ-UAAF183MA 84AH4403
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details