Panasonic Film Capacitors ECQ-UAAF183M

Description
CAP FILM 0.018UF 20% 275VAC RADI
Datasheet
Description
CAP FILM 0.018UF 20% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF183M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF183M
Film Capacitors ECQ-UAAF183M
CAP FILM 0.018UF 20% 275VAC RADI

CAP FILM 0.018UF 20% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4402 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4402
Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4402
SUPPRESSION CAP, 0.018UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.018UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UAAF183M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF183M
Capacitors - Film Capacitors ECQ-UAAF183M
CAP FILM 0.018UF 20% 275VAC RADI

CAP FILM 0.018UF 20% 275VAC RADI

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF183M 84AH4402 ECQ-UAAF183M
Product Name Film Capacitors Suppression Cap, 0.018Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1833086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details