Panasonic Capacitors - Film Capacitors ECQ-UAAF153KA

Description
CAP FILM 0.015UF 10% 275VAC RADI
Datasheet
Description
CAP FILM 0.015UF 10% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF153KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF153KA
Capacitors - Film Capacitors ECQ-UAAF153KA
CAP FILM 0.015UF 10% 275VAC RADI

CAP FILM 0.015UF 10% 275VAC RADI

Supplier's Site
Film Capacitors - ECQ-UAAF153KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF153KA
Film Capacitors ECQ-UAAF153KA
CAP FILM 0.015UF 10% 275VAC RADI

CAP FILM 0.015UF 10% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.015Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4397 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.015Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4397
Suppression Cap, 0.015Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4397
SUPPRESSION CAP, 0.015UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.015UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF153KA ECQ-UAAF153KA 84AH4397
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.015Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - C17AH750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers