CAP FILM 0.1UF 20% 275VAC RADIAL
ECQ UA, X-2 Met PP Film Cap Molded RoHS Compliant: Yes
CAP FILM 0.1UF 20% 275VAC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UAAF104MA | 39Y9749 | ECQ-UAAF104MA |
| Product Name | Capacitors - Film Capacitors | Ecq Ua, X-2 Met Pp Film Cap Molded Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |